Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
299
in stock
|
Buy Now | |
element14
from US$0.42
|
299
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 330Μf, 6.3V, 20% | Newark Electronics |
CAP, 330µF, 6.3V, 20% | element14 |
TAJ Series 330 uF ▒20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,330 uF,6.3 V | AVX TAJC337M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 330 uF, 6 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC337M006RNJ?
Additional datasheets, footprints and schematics for TAJC337M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC337M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC337M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC337M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC337M006RNJ fall under?
The TAJC337M006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC337M006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC337M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC337M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC337M006RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJC337M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC337M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC337M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC337M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.