Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1.6ohm |
RoHS Compliant | Yes |
AVXTAJC226M016R | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC226M016R?
Additional datasheets, footprints and schematics for TAJC226M016R are listed on our Part Details page. You can also find images and similar parts to TAJC226M016R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC226M016R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226M016R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC226M016R fall under?
The TAJC226M016R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC226M016R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226M016R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC226M016R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC226M016R have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for TAJC226M016R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC226M016R often in real-time on the comparison pages.
What if I can't find stock of TAJC226M016R?
You can fill out our help required form which you can use to request a quote for TAJC226M016R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.