Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
11,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
6,714
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
500
in stock
|
Buy Now | |
element14
from US$0.26
|
500
in stock
|
Buy Now | |
Farnell
from US$0.23
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
SMD Chip Tantalum 2312 150uF 6.3Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
150UF 6.3V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC157K006RNJ | Newark Electronics |
CAP, 150µF, 6.3V, 10%, 2312, REEL | element14 |
TAJ Series 150 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC157K006RNJ?
Additional datasheets, footprints and schematics for TAJC157K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC157K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC157K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC157K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC157K006RNJ fall under?
The TAJC157K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC157K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC157K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC157K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC157K006RNJ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAJC157K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC157K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC157K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC157K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.