Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJC156K010HNJ | Newark Electronics |
Cap Tant Solid 15uF 10V C CASE 10% (6 X 3.2 X 2.6mm) SMD 6032-28 125°C T/R | Avnet America |
Conventional MnO2,15 uF,10 V | AVX TAJC156K010HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC156K010HNJ.?
Additional datasheets, footprints and schematics for TAJC156K010HNJ. are listed on our Part Details page. You can also find images and similar parts to TAJC156K010HNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC156K010HNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC156K010HNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC156K010HNJ. fall under?
The TAJC156K010HNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC156K010HNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC156K010HNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC156K010HNJ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC156K010HNJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJC156K010HNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC156K010HNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJC156K010HNJ.?
You can fill out our help required form which you can use to request a quote for TAJC156K010HNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.