Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now | |
Rutronik
from US$0.09
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TC 4,7uF 20V 20% Case B | Rutronik |
4.7UF 20V 20% B | TTI Europe |
TAJ Series 4.7 uF â–’20% 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 1210, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,4.7 uF,20 V | AVX TAJB475M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB475M020RNJ?
Additional datasheets, footprints and schematics for TAJB475M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB475M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB475M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB475M020RNJ fall under?
The TAJB475M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB475M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB475M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB475M020RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TAJB475M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB475M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB475M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB475M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.