Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
6,145
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
480
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
3.3UF 20V 10% B | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 3.3 uF ▒10 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 3.3µF, 20V, 10%, 1210, REEL | element14 |
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB335K020RNJ | Newark Electronics |
TC 3,3uF 20V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB335K020RNJ?
Additional datasheets, footprints and schematics for TAJB335K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB335K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB335K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB335K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB335K020RNJ fall under?
The TAJB335K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB335K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB335K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB335K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB335K020RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, element14 and Farnell have stock available or on a lead time for TAJB335K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB335K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB335K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB335K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.