TAJB157K004RNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 150UF, 4V, 1210 10%, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 4V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 1.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 150Uf, 4V, 1210 10%, Full Reel | Newark Electronics
TAJ Series 150 uF 4 V â–’10% Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 150 uF, 4 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Conventional MnO2,150 uF,4 V | AVX TAJB157K004RNJ | RS Americas
150UF 4V 10% B | TTI Europe
Surface Mount Tantalum Capacitor, 150 uF, 4 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB157K004RNJ?

Additional datasheets, footprints and schematics for TAJB157K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB157K004RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB157K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB157K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB157K004RNJ fall under?

The TAJB157K004RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB157K004RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB157K004RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB157K004RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJB157K004RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJB157K004RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB157K004RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB157K004RNJ?

You can fill out our help required form which you can use to request a quote for TAJB157K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay