TAJA684M035RNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 0.68UF, 35V, 8 OHM, 0.2, 1206, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 35V
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 8ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 0.68Uf, 35V, 8 Ohm, 0.2, 1206, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 0.68 uF, 35 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
Conventional MnO2,0.68 uF,35 V | AVX TAJA684M035RNJ | RS Americas
Surface Mount Tantalum Capacitor, 0.68 uF, 35 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJA684M035RNJ?

Additional datasheets, footprints and schematics for TAJA684M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA684M035RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJA684M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA684M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJA684M035RNJ fall under?

The TAJA684M035RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJA684M035RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA684M035RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJA684M035RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJA684M035RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJA684M035RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJA684M035RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJA684M035RNJ?

You can fill out our help required form which you can use to request a quote for TAJA684M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay