Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,780
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Packaging | Tape & Reel |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
ESR | 4ohm |
SMD Chip Tantalum 1206 4.7uF 20Vdc 20% | RS |
TC 4,7uF 20V 20% Case A | Rutronik |
Tantalum Capacitor, 4.7Uf, 20V, 1206 20%, Full Reel | Newark Electronics |
TAJ Series 4.7 uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,4.7 uF,20 V | AVX TAJA475M020RNJ | RS Americas |
4.7UF 20V 20% A | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA475M020RNJ?
Additional datasheets, footprints and schematics for TAJA475M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA475M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA475M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA475M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA475M020RNJ fall under?
The TAJA475M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA475M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA475M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA475M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA475M020RNJ have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJA475M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA475M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA475M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJA475M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.