Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 4ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%, Full Reel | Newark Electronics |
Cap Tant Solid 4.7uF 16V A CASE 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,4.7 uF,16 V | AVX TAJA475K016SNJ | RS Americas |
4.7UF 16V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA475K016SNJ?
Additional datasheets, footprints and schematics for TAJA475K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJA475K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA475K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA475K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA475K016SNJ fall under?
The TAJA475K016SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA475K016SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA475K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA475K016SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJA475K016SNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJA475K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA475K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA475K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJA475K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.