TAJA474M035RNJ Capacitors by KYOCERA AVX

CAP 0.47µF 35V 20%

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 35V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 12ohm
Manufacturer Size Code A
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 0.47Μf, 35V, 20% | Newark Electronics
TAJ Series 1206 0.47 uF ▒20% 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
Conventional MnO2,0.47 uF,35 V | AVX TAJA474M035RNJ | RS Americas
CAP, 0.47µF, 35V, 20% | element14
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJA474M035RNJ?

Additional datasheets, footprints and schematics for TAJA474M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA474M035RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJA474M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA474M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJA474M035RNJ fall under?

The TAJA474M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJA474M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA474M035RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJA474M035RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJA474M035RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJA474M035RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJA474M035RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJA474M035RNJ?

You can fill out our help required form which you can use to request a quote for TAJA474M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay