Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,160
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,436
in stock
|
Buy Now | |
element14
from US$0.09
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
TAJ Series 22 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206 | Newark Electronics |
CAP, 22UF, 10V, TANT, CASE A | element14 |
SMD Chip Tantalum 1206 22uF 10Vdc 20% | RS |
TC 22uF 10V 20% Case A | Rutronik |
Capacitor | RS Americas |
22UF 10V 20% A | TTI Europe |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA226M010RNJ?
Additional datasheets, footprints and schematics for TAJA226M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA226M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA226M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA226M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA226M010RNJ fall under?
The TAJA226M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA226M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA226M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA226M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA226M010RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJA226M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA226M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA226M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA226M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.