Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
1,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,220
in stock
|
Buy Now | |
element14
from US$0.22
|
1,220
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ Series 1.5 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitors-Solid SMD 35V 1.5uF 10% 1206 | Rapid Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA155K035RNJ | Newark Electronics |
CAP, 1.5µF, 35V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 1.5 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,1.5 uF,35 V | AVX TAJA155K035RNJ | RS Americas |
1.5UF 35V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 1.5 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA155K035RNJ?
Additional datasheets, footprints and schematics for TAJA155K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA155K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA155K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA155K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA155K035RNJ fall under?
The TAJA155K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA155K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA155K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA155K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA155K035RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for TAJA155K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA155K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA155K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJA155K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.