TACU105M016XTA Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 1UF, 16V, 0805

Status: Unknown
Series: TACmicrochip TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Newark
Newark
from US$0.86
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 16V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TACmicrochip TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 5ohm
RoHS Compliant Yes

Alternative Descriptions

Tant Special - Smp/T&r Rohs Compliant: Yes |Kyocera Avx TACU105M016XTA | Newark Electronics
TAC Series 1 uF ▒20 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 1 uF, 16 V, ± 20%, -55 °C, 125 °C, 0805 [2012-06 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 1 uF, 16 V, � 20%, -55 �C, 125 �C, 0805 [2012-06 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACU105M016XTA?

Additional datasheets, footprints and schematics for TACU105M016XTA are listed on our Part Details page. You can also find images and similar parts to TACU105M016XTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACU105M016XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACU105M016XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACU105M016XTA fall under?

The TACU105M016XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACU105M016XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACU105M016XTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACU105M016XTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACU105M016XTA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TACU105M016XTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACU105M016XTA often in real-time on the comparison pages.

What if I can't find stock of TACU105M016XTA?

You can fill out our help required form which you can use to request a quote for TACU105M016XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay