Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Prices starting from US$1.53
Capacitance | 100µF |
---|---|
Voltage Rating | 3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 1.35mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Height | 2.05mm |
Leakage Current | 3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 5mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 3V |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 100 F, 20%, 3 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx TACR107M003XTA | Newark Electronics |
CAP, 100µF, 3V, 20%, 0805, SMD | Farnell |
CAPACITOR, 100uF 3V0805 CASE | element14 |
TAC smt tantalum capacitor,100uF,3V | RS |
Surface Mount Tantalum Capacitor, 100 uF, 3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,100 uF,3 V | AVX TACR107M003XTA | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR107M003XTA?
Additional datasheets, footprints and schematics for TACR107M003XTA are listed on our Part Details page. You can also find images and similar parts to TACR107M003XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR107M003XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR107M003XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR107M003XTA fall under?
The TACR107M003XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR107M003XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR107M003XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR107M003XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR107M003XTA have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for TACR107M003XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR107M003XTA often in real-time on the comparison pages.
What if I can't find stock of TACR107M003XTA?
You can fill out our help required form which you can use to request a quote for TACR107M003XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.