Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 5ohm |
RoHS Compliant | Yes |
Capacitor Tant, 10Uf, 6.3V, 5 Ohm, 0.1, 805 | Newark Electronics |
TAC Series 10 uF ▒10 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,10 uF,6.3 V | AVX TACR106K006XTA | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR106K006XTA?
Additional datasheets, footprints and schematics for TACR106K006XTA are listed on our Part Details page. You can also find images and similar parts to TACR106K006XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR106K006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR106K006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR106K006XTA fall under?
The TACR106K006XTA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TACR106K006XTA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR106K006XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR106K006XTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACR106K006XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TACR106K006XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR106K006XTA often in real-time on the comparison pages.
What if I can't find stock of TACR106K006XTA?
You can fill out our help required form which you can use to request a quote for TACR106K006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.