Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
5,000
in stock
|
Buy Now | |
element14
from US$1.26
|
408
in stock
|
Buy Now | |
Farnell
from US$1.19
|
408
in stock
|
Buy Now | |
Rutronik
from US$1.37
|
-
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 1.35mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 5mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Cap, 1Uf, 25V, 20%, 0805, Smd | Newark Electronics |
Tantalum Capacitor 0805 1uF 20% 25Vdc | RS |
CAPACITOR, 1uF 25V0805 CASE | element14 |
CAP, 1UF, 25V, 20%, 0805, SMD | Farnell |
TC 1,0uF 25V 20% Case R Micro C. | Rutronik |
TAC Series 1 uF ▒20 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, ± 20%, -55°C to 125°C, 0805 [2012 Metric] | Avnet America |
AVX +/-20% 1uF 25V dc SMD Tantalum Electrolytic Capacitor, 2012-15 ESR 5O 125oC | AVX TACR105M025XTA | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, � 20%, -55�C to 125�C, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR105M025XTA?
Additional datasheets, footprints and schematics for TACR105M025XTA are listed on our Part Details page. You can also find images and similar parts to TACR105M025XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR105M025XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR105M025XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR105M025XTA fall under?
The TACR105M025XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR105M025XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR105M025XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR105M025XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR105M025XTA have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Rutronik have stock available or on a lead time for TACR105M025XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR105M025XTA often in real-time on the comparison pages.
What if I can't find stock of TACR105M025XTA?
You can fill out our help required form which you can use to request a quote for TACR105M025XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.