Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel | Newark Electronics |
TAC Series 0.47 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 0.47 uF, 10 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
Capacitor, 0.47 uF, 10 V @ 85C, 13 V @ 85C (Max.), +/-10%, 0603, 6% (Max.) | AVX TACL474K010XTA | RS Americas |
CAP, 0.47µF, 10V, 10%, 0603, SMD | element14 |
.47UF 10V 10% L 0603 | TTI Europe |
Surface Mount Tantalum Capacitor, 0.47 uF, 10 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL474K010XTA?
Additional datasheets, footprints and schematics for TACL474K010XTA are listed on our Part Details page. You can also find images and similar parts to TACL474K010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL474K010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL474K010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL474K010XTA fall under?
The TACL474K010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL474K010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL474K010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL474K010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL474K010XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TACL474K010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL474K010XTA often in real-time on the comparison pages.
What if I can't find stock of TACL474K010XTA?
You can fill out our help required form which you can use to request a quote for TACL474K010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.