Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
80
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
188
in stock
|
Buy Now | |
element14
from US$0.81
|
188
in stock
|
Buy Now | |
Farnell
from US$0.80
|
188
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor, Tantalum, Cap 10 uF, Tol 10%, 10 VDC, SMT, 1608 | AVX TACL106K010XTA | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 10Μf, 10V, 10% | Newark Electronics |
CAP, 10µF, 10V, 10% | element14 |
Tantalum Capacitor 0603 10uF 10% 10Vdc | RS |
TAC Series 10 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL106K010XTA?
Additional datasheets, footprints and schematics for TACL106K010XTA are listed on our Part Details page. You can also find images and similar parts to TACL106K010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL106K010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL106K010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL106K010XTA fall under?
The TACL106K010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL106K010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL106K010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL106K010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL106K010XTA have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TACL106K010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL106K010XTA often in real-time on the comparison pages.
What if I can't find stock of TACL106K010XTA?
You can fill out our help required form which you can use to request a quote for TACL106K010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.