TACL105K016RTA Capacitors by KYOCERA AVX

CAPACITOR TANT, 1UF, 16V, 7.5 OHM, 0.1, 603, FULL REEL

Status: Unknown
Series: TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Newark
Newark
from US$0.64
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 16V
Product Range TAC Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 7.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.1, 603, Full Reel | Newark Electronics
Tantalum Capacitors 1uF 16V L CASE 10% 7.5 Ohm | Future Electronics
Surface Mount Tantalum Capacitor, 1 uF, 16 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America
TACmicrochip,1.0 uF,16 V | AVX TACL105K016RTA | RS Americas
1.0UF 16V 10% L 0603 | TTI Europe
Surface Mount Tantalum Capacitor, 1 uF, 16 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACL105K016RTA?

Additional datasheets, footprints and schematics for TACL105K016RTA are listed on our Part Details page. You can also find images and similar parts to TACL105K016RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACL105K016RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL105K016RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACL105K016RTA fall under?

The TACL105K016RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACL105K016RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACL105K016RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACL105K016RTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACL105K016RTA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TACL105K016RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACL105K016RTA often in real-time on the comparison pages.

What if I can't find stock of TACL105K016RTA?

You can fill out our help required form which you can use to request a quote for TACL105K016RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay