Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Future Electronics
from US$0.60
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 7.5ohm |
RoHS Compliant | Yes |
TAC Series 1 uF â–’10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor, 1 uF, 10 V @ 85C, 13 V @ 85C (Max.), +/-10%, 0603, 0.5 uA (Max.) | AVX TACL105K010RTA | RS Americas |
Tantalum Capacitor, 1Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TANTALUM CAPACITOR, 1UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL | element14 |
1.0UF 10V 10% L 0603 | TTI Europe |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL105K010RTA?
Additional datasheets, footprints and schematics for TACL105K010RTA are listed on our Part Details page. You can also find images and similar parts to TACL105K010RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL105K010RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL105K010RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL105K010RTA fall under?
The TACL105K010RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL105K010RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL105K010RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL105K010RTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACL105K010RTA have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TACL105K010RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL105K010RTA often in real-time on the comparison pages.
What if I can't find stock of TACL105K010RTA?
You can fill out our help required form which you can use to request a quote for TACL105K010RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.