TACL105K006RTA Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 1UF, 6.3V, 0603

Status: Unknown
Series: TACmicrochip TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Newark
Newark
from US$0.83
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0603 [1608 Metric]
Product Range TACmicrochip TAC Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 7.5ohm
RoHS Compliant Yes

Alternative Descriptions

TC 1,0uF 6,3V 10% Case L Micro C. | Rutronik
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TACL105K006RTA | Newark Electronics
Surface Mount Tantalum Capacitor, 1 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America
TACmicrochip,1.0 uF,6.3 V | AVX TACL105K006RTA | RS Americas
Surface Mount Tantalum Capacitor, 1 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACL105K006RTA?

Additional datasheets, footprints and schematics for TACL105K006RTA are listed on our Part Details page. You can also find images and similar parts to TACL105K006RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACL105K006RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL105K006RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACL105K006RTA fall under?

The TACL105K006RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACL105K006RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACL105K006RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACL105K006RTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACL105K006RTA have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TACL105K006RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACL105K006RTA often in real-time on the comparison pages.

What if I can't find stock of TACL105K006RTA?

You can fill out our help required form which you can use to request a quote for TACL105K006RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay