TACA336M010RTA Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 33UF, 10V, 1 OHM, 0.2, 1206

Status: Unknown
Series: TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Newark
Newark
from US$1.57
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 10V
Product Range TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 33Uf, 10V, 1 Ohm, 0.2, 1206 | Newark Electronics
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
TACmicrochip,33 uF,10 V | AVX TACA336M010RTA | RS Americas
33UF 10V 20% A 1206 | TTI Europe
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACA336M010RTA?

Additional datasheets, footprints and schematics for TACA336M010RTA are listed on our Part Details page. You can also find images and similar parts to TACA336M010RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACA336M010RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACA336M010RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACA336M010RTA fall under?

The TACA336M010RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACA336M010RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACA336M010RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACA336M010RTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACA336M010RTA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TACA336M010RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACA336M010RTA often in real-time on the comparison pages.

What if I can't find stock of TACA336M010RTA?

You can fill out our help required form which you can use to request a quote for TACA336M010RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay