Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Copper |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TAB, RIGHT ANGLE, 6.3X0.8MM | element14 |
Tab, Right Angle, 6.3X0.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a TAB3867B.68(MSTIN)?
Additional datasheets, footprints and schematics for TAB3867B.68(MSTIN) are listed on our Part Details page. You can also find images and similar parts to TAB3867B.68(MSTIN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB3867B.68(MSTIN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB3867B.68(MSTIN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB3867B.68(MSTIN) fall under?
The TAB3867B.68(MSTIN) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to TAB3867B.68(MSTIN) when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB3867B.68(MSTIN) you can contact the distributor directly for product support, shipping queries etc.
Is the TAB3867B.68(MSTIN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB3867B.68(MSTIN) have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for TAB3867B.68(MSTIN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB3867B.68(MSTIN) often in real-time on the comparison pages.
What if I can't find stock of TAB3867B.68(MSTIN)?
You can fill out our help required form which you can use to request a quote for TAB3867B.68(MSTIN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.