Status: | Unknown |
---|---|
Series: | TA8-A Series |
RoHS: | Unknown |
Product Range | TA8-A Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.05s |
Time Max | 60h |
No. of Timing Ranges | 16Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Connection / Termination | Plug-In |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Current Rating | 5A |
Delay Time Range | 0.05s to 60h |
External Depth | 66.5mm |
External Length / Height | 48mm |
External Width | 48mm |
Height | 48mm |
No. of Pins | 8Pins |
Nom Input Voltage | 24V |
Operating Time Range | 0.05s to 60hrs |
Relay Mounting | Quick Connect |
Supply Voltage Min | 24V |
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
Timer, On-Delay, 24Vac/Dc | Newark Electronics |
TIMER, ON-DELAY, 24VAC/DC | element14 |
Where can I find additional details, specifications and documents for a TA8-A 24AC/DC?
Additional datasheets, footprints and schematics for TA8-A 24AC/DC are listed on our Part Details page. You can also find images and similar parts to TA8-A 24AC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA8-A 24AC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA8-A 24AC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA8-A 24AC/DC fall under?
The TA8-A 24AC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TA8-A 24AC/DC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA8-A 24AC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the TA8-A 24AC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA8-A 24AC/DC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TA8-A 24AC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA8-A 24AC/DC often in real-time on the comparison pages.
What if I can't find stock of TA8-A 24AC/DC?
You can fill out our help required form which you can use to request a quote for TA8-A 24AC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.