Status: | Unknown |
---|---|
Series: | PAR eSMP Series |
RoHS: | Unknown |
Product Range | PAR eSMP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.78V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | DO-221AD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.65V |
Breakdown Voltage Max | 9.55V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, Unidir, 600W, Do-221Ad | Newark Electronics |
Diode TVS Single Uni-Dir 7.78V 600W 2-Pin DO-221AD T/R | Avnet America |
TVS DIODE, UNIDIR, 600W, DO-221AD | element14 |
600W 9.1VBR 5% UNI DO221AD | TTI Europe |
Where can I find additional details, specifications and documents for a TA6L9.1AHM3/H?
Additional datasheets, footprints and schematics for TA6L9.1AHM3/H are listed on our Part Details page. You can also find images and similar parts to TA6L9.1AHM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA6L9.1AHM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA6L9.1AHM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA6L9.1AHM3/H fall under?
The TA6L9.1AHM3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TA6L9.1AHM3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA6L9.1AHM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the TA6L9.1AHM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA6L9.1AHM3/H have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TA6L9.1AHM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA6L9.1AHM3/H often in real-time on the comparison pages.
What if I can't find stock of TA6L9.1AHM3/H?
You can fill out our help required form which you can use to request a quote for TA6L9.1AHM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.