Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage, Vdrm | 1.4kV |
---|---|
Gate Trigger Current Max, Igt | 200mA |
Current It av | 1.8kA |
On State RMS Current IT(rms) | 2.82kA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 36.5kA |
RoHS Compliant | Yes |
Thyristor Diode Module, 1.4Kv, 2.82Ka | Newark Electronics |
Where can I find additional details, specifications and documents for a TA20141803DH?
Additional datasheets, footprints and schematics for TA20141803DH are listed on our Part Details page. You can also find images and similar parts to TA20141803DH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA20141803DH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA20141803DH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA20141803DH fall under?
The TA20141803DH is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TA20141803DH when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA20141803DH you can contact the distributor directly for product support, shipping queries etc.
Is the TA20141803DH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA20141803DH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TA20141803DH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA20141803DH often in real-time on the comparison pages.
What if I can't find stock of TA20141803DH?
You can fill out our help required form which you can use to request a quote for TA20141803DH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.