Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 200mA |
Current It av | 1.2kA |
On State RMS Current IT(rms) | 1.88kA |
Holding Current Max Ih | - |
Scr Thyristor, 1.88Ka, 1.2Kv, T 9G | Newark Electronics |
SCR THYRISTOR, 1.88KA, 1.2KV, T 9G | element14 |
Where can I find additional details, specifications and documents for a T9G0121203DH?
Additional datasheets, footprints and schematics for T9G0121203DH are listed on our Part Details page. You can also find images and similar parts to T9G0121203DH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9G0121203DH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9G0121203DH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9G0121203DH fall under?
The T9G0121203DH is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to T9G0121203DH when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9G0121203DH you can contact the distributor directly for product support, shipping queries etc.
Is the T9G0121203DH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9G0121203DH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T9G0121203DH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9G0121203DH often in real-time on the comparison pages.
What if I can't find stock of T9G0121203DH?
You can fill out our help required form which you can use to request a quote for T9G0121203DH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.