Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
Gate Trigger Current Max, Igt | 270mA |
Current It av | 90A |
On State RMS Current IT(rms) | 141A |
Thyristor Case Style | Module |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 1.78kA |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a T90RIA80.?
Additional datasheets, footprints and schematics for T90RIA80. are listed on our Part Details page. You can also find images and similar parts to T90RIA80. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T90RIA80. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T90RIA80. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T90RIA80. fall under?
The T90RIA80. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to T90RIA80. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T90RIA80. you can contact the distributor directly for product support, shipping queries etc.
Is the T90RIA80. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T90RIA80. have stock available?
There is no stock from authorised distributors for T90RIA80..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T90RIA80. often in real-time on the comparison pages.
What if I can't find stock of T90RIA80.?
You can fill out our help required form which you can use to request a quote for T90RIA80. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.