Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gas Type | Carbon Dioxide |
---|---|
Particle Count Max | 2000ppm |
Accuracy % | - |
Sampling Method | Diffusion |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (16-Dec-2013) |
---|---|
RoHS Compliant | Yes |
Gas Detect Sensor, Co2, 2000Ppm | Newark Electronics |
Gas Detection Sensor, Ventostat®, Wall Mount, Carbon Dioxide, 2000 ppm, Diffusion | Avnet America |
Where can I find additional details, specifications and documents for a T8100-E-HD?
Additional datasheets, footprints and schematics for T8100-E-HD are listed on our Part Details page. You can also find images and similar parts to T8100-E-HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T8100-E-HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8100-E-HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T8100-E-HD fall under?
The T8100-E-HD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T8100-E-HD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T8100-E-HD you can contact the distributor directly for product support, shipping queries etc.
Is the T8100-E-HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T8100-E-HD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for T8100-E-HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T8100-E-HD often in real-time on the comparison pages.
What if I can't find stock of T8100-E-HD?
You can fill out our help required form which you can use to request a quote for T8100-E-HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.