Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gas Type | Carbon Dioxide |
---|---|
Particle Count Max | 2000ppm |
Accuracy % | - |
Sampling Method | Diffusion |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage DC Max | 42VDC |
Supply Voltage DC Min | 18VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor, VENTOSTAT DUCT MOUNT - | Amphenol Advanced Sensors T8042 | RS Americas |
Gas Detect Sensor, Co2, 2000Ppm | Newark Electronics |
TRANSMITTER, CO2, DUCT MOUNT, 8 INCH | element14 |
Where can I find additional details, specifications and documents for a T8042?
Additional datasheets, footprints and schematics for T8042 are listed on our Part Details page. You can also find images and similar parts to T8042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T8042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T8042 fall under?
The T8042 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T8042 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T8042 you can contact the distributor directly for product support, shipping queries etc.
Is the T8042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T8042 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for T8042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T8042 often in real-time on the comparison pages.
What if I can't find stock of T8042?
You can fill out our help required form which you can use to request a quote for T8042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.