Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.15
Gas Type | Carbon Dioxide |
---|---|
Particle Count Max | 2000ppm |
Accuracy % | - |
Sampling Method | Diffusion |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Model T8031 |
RoHS: | Compliant |
Particle Count Max | 2000ppm |
---|---|
Accuracy % | 3% |
Sampling Method | Diffusion |
Product Range | Model T8031 |
RoHS Compliant | Yes |
Air Quality Sensor, CO2 Transmitter,0-2000ppm, Optical,18-30 VAC, Duct Mount | Amphenol Advanced Sensors T8031 | RS Americas |
T8031 OEM IN DUCT CO2 TRANSMITTER | RS |
Duct Mount Sensor, Co2, Analogue O/P | Newark Electronics |
GAS DETECTION SENSOR, CO2, 2000PPM, DIFF | Farnell |
Duct Mount Carbon Dioxide Transmitter | Avnet Abacus |
Where can I find additional details, specifications and documents for a T8031?
Additional datasheets, footprints and schematics for T8031 are listed on our Part Details page. You can also find images and similar parts to T8031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T8031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T8031 fall under?
The T8031 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T8031 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T8031 you can contact the distributor directly for product support, shipping queries etc.
Is the T8031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T8031 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for T8031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T8031 often in real-time on the comparison pages.
What if I can't find stock of T8031?
You can fill out our help required form which you can use to request a quote for T8031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.