T591D686M020ATE040 KEMET Parts by KEMET

CAP 68µF 20V 20%

Status: Unknown
Series: T591 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
302
in stock
Buy Now
Logo for element14
element14
from US$0.99
302
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
101
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 20V
Product Range T591 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.04ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 68µF, 20V, 20% | element14
Cap, Tant, Polymer, 68Uf, 20V, Case D | Newark Electronics
Tantalum Polymer Capacitor, 68 uF, 20 V, � 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T591D686M020ATE040?

Additional datasheets, footprints and schematics for T591D686M020ATE040 are listed on our Part Details page. You can also find images and similar parts to T591D686M020ATE040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T591D686M020ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T591D686M020ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T591D686M020ATE040 fall under?

The T591D686M020ATE040 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T591D686M020ATE040 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T591D686M020ATE040 you can contact the distributor directly for product support, shipping queries etc.

Is the T591D686M020ATE040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T591D686M020ATE040 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for T591D686M020ATE040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T591D686M020ATE040 often in real-time on the comparison pages.

What if I can't find stock of T591D686M020ATE040?

You can fill out our help required form which you can use to request a quote for T591D686M020ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay