Status: | Unknown |
---|---|
Series: | T550 Series |
RoHS: | Unknown |
Prices starting from US$28.74
Capacitance | 47µF |
---|---|
Voltage Rating | 50V |
Product Range | T550 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | Axial Leaded |
Tantalum Capacitor Case | 0602 [1605 Metric] |
Tantalum Capacitors-Polymer 50V 47uF 20% | Rapid Electronics |
KEMET Tantalum Capacitors - Solid Leaded 50V 47uF 20% ESR%3D150mOhms | Distrelec |
Tant Cap 47.0Uf 50.0V Rohs Compliant: No |Kemet T550B476M050AH | Newark Electronics |
Tantalum Polymer Capacitor, 47 uF, 50 V, ± 20%, B, 150 mohm, Axial Leaded | Avnet America |
CAP, 47µF, 50V, 20% | element14 |
Where can I find additional details, specifications and documents for a T550B476M050AH?
Additional datasheets, footprints and schematics for T550B476M050AH are listed on our Part Details page. You can also find images and similar parts to T550B476M050AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T550B476M050AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T550B476M050AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T550B476M050AH fall under?
The T550B476M050AH is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T550B476M050AH when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T550B476M050AH you can contact the distributor directly for product support, shipping queries etc.
Is the T550B476M050AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T550B476M050AH have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for T550B476M050AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T550B476M050AH often in real-time on the comparison pages.
What if I can't find stock of T550B476M050AH?
You can fill out our help required form which you can use to request a quote for T550B476M050AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.