Status: | Unknown |
---|---|
Series: | T540 KO-CAP® Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | T540 KO-CAP® Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.08ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a T540A226M010DT6710?
Additional datasheets, footprints and schematics for T540A226M010DT6710 are listed on our Part Details page. You can also find images and similar parts to T540A226M010DT6710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T540A226M010DT6710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T540A226M010DT6710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T540A226M010DT6710 fall under?
The T540A226M010DT6710 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T540A226M010DT6710 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T540A226M010DT6710 you can contact the distributor directly for product support, shipping queries etc.
Is the T540A226M010DT6710 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T540A226M010DT6710 have stock available?
There is no stock from authorised distributors for T540A226M010DT6710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T540A226M010DT6710 often in real-time on the comparison pages.
What if I can't find stock of T540A226M010DT6710?
You can fill out our help required form which you can use to request a quote for T540A226M010DT6710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.