T530X337M010AHE010 KEMET Parts by KEMET

CAP 330UF 10V TANT POLYMER CASE X

Status: Unknown
Series: T530 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T52x/T530 Series provides the widest range of voltages, capacitance and case size options in the KO-CAP family and is suitable for general purpose DC applications for up to 48 volt DC voltage rails.

Where to Buy

Prices starting from US$3.47

Distributor Stock
Logo for RS
RS
from US$5.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.69
-
Buy Now
Logo for element14
element14
from US$5.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.50
-
Buy Now
Logo for Farnell
Farnell
from US$4.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Product Range T530 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code X
ESR 0.01ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

T530 Cap Tantalum Polymer330uF 20% 10VDC | RS
Capacitor,330Uf,10Vdc,20 Tol,20 Tol Rohs Compliant: No |Kemet T530X337M010AHE010 | Newark Electronics
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, X, 10 mohm, 2917 [7343-43 Metric] | Avnet America
T530 CAP TANTALUM POLYMER330UF 20% 10VDC | KEMET T530X337M010AHE010 | RS Americas
CAP, 330UF, 10V, TANT, POLYMER, CASE X | Farnell
Tantalum Polymer Capacitor, 330 uF, 10 V, � 20%, X, 10 mohm, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T530X337M010AHE010?

Additional datasheets, footprints and schematics for T530X337M010AHE010 are listed on our Part Details page. You can also find images and similar parts to T530X337M010AHE010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T530X337M010AHE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530X337M010AHE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T530X337M010AHE010 fall under?

The T530X337M010AHE010 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T530X337M010AHE010 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T530X337M010AHE010 you can contact the distributor directly for product support, shipping queries etc.

Is the T530X337M010AHE010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T530X337M010AHE010 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T530X337M010AHE010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T530X337M010AHE010 often in real-time on the comparison pages.

What if I can't find stock of T530X337M010AHE010?

You can fill out our help required form which you can use to request a quote for T530X337M010AHE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay