T529P475M025AAE300 KEMET Parts by KEMET

CAP 4.7UF 25V TANT POLYMER CASE P

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$1.48
8,660
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
5,513
in stock
Buy Now
Logo for element14
element14
from US$1.10
5,513
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.91
5,513
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code P
ESR 0.3ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

T529 Cap Tantalum Polymer 4.7uF 20% 25VD | RS
Cap, 4.7Μf, 25V, 20% Rohs Compliant: Yes |Kemet T529P475M025AAE300 | Newark Electronics
CAP, 4.7µF, 25V, 20% | element14
Tantalum Polymer Capacitor, 4.7 uF, 25 V, ± 20%, P, 300 mohm, 0805 [2012-09 Metric] | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T529P475M025AAE300?

Additional datasheets, footprints and schematics for T529P475M025AAE300 are listed on our Part Details page. You can also find images and similar parts to T529P475M025AAE300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T529P475M025AAE300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T529P475M025AAE300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T529P475M025AAE300 fall under?

The T529P475M025AAE300 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T529P475M025AAE300 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T529P475M025AAE300 you can contact the distributor directly for product support, shipping queries etc.

Is the T529P475M025AAE300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T529P475M025AAE300 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for T529P475M025AAE300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T529P475M025AAE300 often in real-time on the comparison pages.

What if I can't find stock of T529P475M025AAE300?

You can fill out our help required form which you can use to request a quote for T529P475M025AAE300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay