T528Z227M006ATE009 KEMET Parts by KEMET

CAP 220UF 6.3V TANT POLYMER CASE Z

Status: Unknown
Series: T528 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Product Range T528 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code Z
ESR 0.009ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TC 220uF 6,3V 20% Case Z 9mOhm | Rutronik
Tantalum Capacitor | Newark Electronics
Tantalum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, Z, 9 mohm, 2917 [7343-17 Metric] | Avnet America
CAP, 220µF, 6.3V, 20% | Farnell
Tantalum Polymer Capacitor, 220 uF, 6.3 V, � 20%, Z, 9 mohm, 2917 [7343-17 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T528Z227M006ATE009?

Additional datasheets, footprints and schematics for T528Z227M006ATE009 are listed on our Part Details page. You can also find images and similar parts to T528Z227M006ATE009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T528Z227M006ATE009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T528Z227M006ATE009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T528Z227M006ATE009 fall under?

The T528Z227M006ATE009 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T528Z227M006ATE009 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T528Z227M006ATE009 you can contact the distributor directly for product support, shipping queries etc.

Is the T528Z227M006ATE009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T528Z227M006ATE009 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T528Z227M006ATE009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T528Z227M006ATE009 often in real-time on the comparison pages.

What if I can't find stock of T528Z227M006ATE009?

You can fill out our help required form which you can use to request a quote for T528Z227M006ATE009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay