Status: | Unknown |
---|---|
Series: | T521 Series |
RoHS: | Compliant |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.26
|
No stock
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | T521 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Cap, Tant, Polymer, 47Uf, 35V, 2917 | Newark Electronics |
Where can I find additional details, specifications and documents for a T521X476M035AT?
Additional datasheets, footprints and schematics for T521X476M035AT are listed on our Part Details page. You can also find images and similar parts to T521X476M035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521X476M035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521X476M035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521X476M035AT fall under?
The T521X476M035AT is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521X476M035AT when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521X476M035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T521X476M035AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T521X476M035AT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T521X476M035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521X476M035AT often in real-time on the comparison pages.
What if I can't find stock of T521X476M035AT?
You can fill out our help required form which you can use to request a quote for T521X476M035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.