Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 22Μf, 20V, 20% Rohs Compliant: Yes |Kemet T521B226M020ATE090 | Newark Electronics |
Tantalum Polymer Capacitor, 22 uF, 20 V, ± 20%, B, 90 mohm, 1411 [3528-21 Metric] | Avnet America |
CAP, 22µF, 20V, 20% | element14 |
Where can I find additional details, specifications and documents for a T521B226M020ATE090?
Additional datasheets, footprints and schematics for T521B226M020ATE090 are listed on our Part Details page. You can also find images and similar parts to T521B226M020ATE090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521B226M020ATE090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521B226M020ATE090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521B226M020ATE090 fall under?
The T521B226M020ATE090 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521B226M020ATE090 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521B226M020ATE090 you can contact the distributor directly for product support, shipping queries etc.
Is the T521B226M020ATE090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521B226M020ATE090 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T521B226M020ATE090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521B226M020ATE090 often in real-time on the comparison pages.
What if I can't find stock of T521B226M020ATE090?
You can fill out our help required form which you can use to request a quote for T521B226M020ATE090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.