Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 63V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
T521 Cap Tantalum Polymer 1.5uF 20% 63VD | RS |
1.50Uf 63.0V |Kemet T521B155M063ATE200 | Newark Electronics |
CAP, 1.5UF, 63V, TANT, POLYMER, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T521B155M063ATE200?
Additional datasheets, footprints and schematics for T521B155M063ATE200 are listed on our Part Details page. You can also find images and similar parts to T521B155M063ATE200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521B155M063ATE200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521B155M063ATE200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521B155M063ATE200 fall under?
The T521B155M063ATE200 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T521B155M063ATE200 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521B155M063ATE200 you can contact the distributor directly for product support, shipping queries etc.
Is the T521B155M063ATE200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521B155M063ATE200 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for T521B155M063ATE200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521B155M063ATE200 often in real-time on the comparison pages.
What if I can't find stock of T521B155M063ATE200?
You can fill out our help required form which you can use to request a quote for T521B155M063ATE200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.