T521B106M016ATE100 Capacitors by KEMET

CAP 10µF 10.72V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for RS
RS
from US$2.24
1,960
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
420
in stock
Buy Now
Logo for element14
element14
from US$0.55
420
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.53
420
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10.72V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.1ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

T521 Cap Tantalum Polymer 10uF 20% 16VDC | RS
Cap, 10Μf, 10.72V, 20% | Newark Electronics
CAP, 10µF, 10.72V, 20% | element14
Tantalum Polymer Capacitor, 10 uF, 16 V, � 20%, B, 100 mohm, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T521B106M016ATE100?

Additional datasheets, footprints and schematics for T521B106M016ATE100 are listed on our Part Details page. You can also find images and similar parts to T521B106M016ATE100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T521B106M016ATE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521B106M016ATE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T521B106M016ATE100 fall under?

The T521B106M016ATE100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T521B106M016ATE100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T521B106M016ATE100 you can contact the distributor directly for product support, shipping queries etc.

Is the T521B106M016ATE100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T521B106M016ATE100 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T521B106M016ATE100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T521B106M016ATE100 often in real-time on the comparison pages.

What if I can't find stock of T521B106M016ATE100?

You can fill out our help required form which you can use to request a quote for T521B106M016ATE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay