T520Y687M2R5ATE025 KEMET Parts by KEMET

CAP 680UF 2.5V TANT POLYMER CASE Y

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.57
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 2.5V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.025ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Polymer Capacitor, 680 uF, 2.5 V, ± 20%, Y, 25 mohm, 2917 [7343-40 Metric] | Avnet America
CAP, 680UF, 2.5V, TANT, POLYMER, CASE Y | Farnell
Tantalum Polymer Capacitor, 680 uF, 2.5 V, � 20%, Y, 25 mohm, 2917 [7343-40 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520Y687M2R5ATE025?

Additional datasheets, footprints and schematics for T520Y687M2R5ATE025 are listed on our Part Details page. You can also find images and similar parts to T520Y687M2R5ATE025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520Y687M2R5ATE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520Y687M2R5ATE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520Y687M2R5ATE025 fall under?

The T520Y687M2R5ATE025 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T520Y687M2R5ATE025 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520Y687M2R5ATE025 you can contact the distributor directly for product support, shipping queries etc.

Is the T520Y687M2R5ATE025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520Y687M2R5ATE025 have stock available?

Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T520Y687M2R5ATE025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520Y687M2R5ATE025 often in real-time on the comparison pages.

What if I can't find stock of T520Y687M2R5ATE025?

You can fill out our help required form which you can use to request a quote for T520Y687M2R5ATE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay