Status: | Unknown |
---|---|
Series: | T520 Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Product Range | T520 Series |
Manufacturer Size Code | D |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 220Uf, 4V | Newark Electronics |
Cap Tant Solid 220uF 4V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.05 Ohm 105°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T520D227M004ATE050?
Additional datasheets, footprints and schematics for T520D227M004ATE050 are listed on our Part Details page. You can also find images and similar parts to T520D227M004ATE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D227M004ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D227M004ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D227M004ATE050 fall under?
The T520D227M004ATE050 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520D227M004ATE050 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D227M004ATE050 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D227M004ATE050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T520D227M004ATE050 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T520D227M004ATE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D227M004ATE050 often in real-time on the comparison pages.
What if I can't find stock of T520D227M004ATE050?
You can fill out our help required form which you can use to request a quote for T520D227M004ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.