T520D157M006ATE006 KEMET Parts by KEMET

CAP 150UF 6.3V TANT POLYMER CASE D

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.006ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 150UF, 6.3V, TANT, POLYMER, CASE D | Farnell
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, D, 6 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520D157M006ATE006?

Additional datasheets, footprints and schematics for T520D157M006ATE006 are listed on our Part Details page. You can also find images and similar parts to T520D157M006ATE006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520D157M006ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D157M006ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520D157M006ATE006 fall under?

The T520D157M006ATE006 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T520D157M006ATE006 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520D157M006ATE006 you can contact the distributor directly for product support, shipping queries etc.

Is the T520D157M006ATE006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520D157M006ATE006 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for T520D157M006ATE006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520D157M006ATE006 often in real-time on the comparison pages.

What if I can't find stock of T520D157M006ATE006?

You can fill out our help required form which you can use to request a quote for T520D157M006ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay