Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
48
in stock
|
Buy Now | |
element14
from US$1.26
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 2.5V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.015ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 102kHz |
ESR Temperature | 25°C |
External Depth | 2.8mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 500 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 2.5V |
Cap, Tant, Polymer, 1000Uf, 2.5V, Case D | Newark Electronics |
CAP, 1000µF, 2.5V, 20%, 2917, SMD | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 1000 uF, 2.5 V, ± 20%, D, 15 mohm, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum, 1000 uF, 20%, 2.5 VDC, SMT, 7343 mm, ESR 0.015 Ohms | KEMET T520D108M2R5ATE015 | RS Americas |
1000UF 2.5V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 1000 uF, 2.5 V, � 20%, D, 15 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520D108M2R5ATE015?
Additional datasheets, footprints and schematics for T520D108M2R5ATE015 are listed on our Part Details page. You can also find images and similar parts to T520D108M2R5ATE015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D108M2R5ATE015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D108M2R5ATE015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D108M2R5ATE015 fall under?
The T520D108M2R5ATE015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520D108M2R5ATE015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D108M2R5ATE015 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D108M2R5ATE015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520D108M2R5ATE015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for T520D108M2R5ATE015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D108M2R5ATE015 often in real-time on the comparison pages.
What if I can't find stock of T520D108M2R5ATE015?
You can fill out our help required form which you can use to request a quote for T520D108M2R5ATE015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.