Status: | Unknown |
---|---|
Series: | T510 Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T510 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.023ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor,680Uf,6Vdc,20-% Tol,20+% Tol |Kemet T510X687M006ATE023 | Newark Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 680UF, 6.3V, TANT, CASE X | Farnell |
Where can I find additional details, specifications and documents for a T510X687M006ATE023?
Additional datasheets, footprints and schematics for T510X687M006ATE023 are listed on our Part Details page. You can also find images and similar parts to T510X687M006ATE023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T510X687M006ATE023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T510X687M006ATE023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T510X687M006ATE023 fall under?
The T510X687M006ATE023 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T510X687M006ATE023 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T510X687M006ATE023 you can contact the distributor directly for product support, shipping queries etc.
Is the T510X687M006ATE023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T510X687M006ATE023 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T510X687M006ATE023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T510X687M006ATE023 often in real-time on the comparison pages.
What if I can't find stock of T510X687M006ATE023?
You can fill out our help required form which you can use to request a quote for T510X687M006ATE023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.