Status: | Unknown |
---|---|
Series: | Telaire T5100 Series |
RoHS: | Unknown |
Particle Count Max | 2000ppm |
---|---|
Accuracy % | 3% |
Sampling Method | Non-dispersive Infrared (NDIR) |
Product Range | Telaire T5100 Series |
Sensor, AIRESTAT, ABC LOGIC CO2, CURRENT, UWHT | Amphenol Advanced Sensors T5100-I | RS Americas |
Transmitter, Carbon Dioxide, 2000Ppm | Newark Electronics |
Telaire CO2 Transmitter 4mA to 20mA Wall Mount | Avnet America |
Where can I find additional details, specifications and documents for a T5100-I?
Additional datasheets, footprints and schematics for T5100-I are listed on our Part Details page. You can also find images and similar parts to T5100-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5100-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5100-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5100-I fall under?
The T5100-I is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to T5100-I when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5100-I you can contact the distributor directly for product support, shipping queries etc.
Is the T5100-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5100-I have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T5100-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5100-I often in real-time on the comparison pages.
What if I can't find stock of T5100-I?
You can fill out our help required form which you can use to request a quote for T5100-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.