Status: | Unknown |
---|---|
Series: | T5009 Series |
RoHS: | Unknown |
Product Range | T5009 Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | - |
Contact Voltage AC Max | 120V |
Contact Current AC Max | 6A |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Non-Locking Interlock Switch, Key/Tongue, 2NC+1NO, 6A, 120VAC, T5009 Series | Omron Automation T5009-021SM | RS Americas |
SAFETY INTERLOCK SW, 24V/2.5A, DPST/SPST | element14 |
Safety Interlock Sw, 24V/2.5A, Dpst/Spst | Newark Electronics |
Where can I find additional details, specifications and documents for a T5009-021SM?
Additional datasheets, footprints and schematics for T5009-021SM are listed on our Part Details page. You can also find images and similar parts to T5009-021SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5009-021SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5009-021SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5009-021SM fall under?
The T5009-021SM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to T5009-021SM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5009-021SM you can contact the distributor directly for product support, shipping queries etc.
Is the T5009-021SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5009-021SM have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for T5009-021SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5009-021SM often in real-time on the comparison pages.
What if I can't find stock of T5009-021SM?
You can fill out our help required form which you can use to request a quote for T5009-021SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.