T5009-021F1M Switches by Omron

SWITCH SAFETY INTERLOCK 2NC/1NO 6A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.36

Distributor Stock
Logo for Farnell
Farnell
from US$115.36
No stock
Buy Now
Logo for element14
element14
from US$118.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range -
Contact Configuration 3PST
Switch Terminals -
Contact Voltage AC Max 500V
Contact Current AC Max 6A
Contact Voltage DC Max 250V
Contact Current DC Max 2.5A

Alternative Descriptions

SWITCH, SAFETY INTERLOCK, 2NC/1NO, 6A | Farnell
Switch, Safety Interlock, 2Nc/1No, 6A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T5009-021F1M?

Additional datasheets, footprints and schematics for T5009-021F1M are listed on our Part Details page. You can also find images and similar parts to T5009-021F1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T5009-021F1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5009-021F1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T5009-021F1M fall under?

The T5009-021F1M is listed under Switches & Relays > Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to T5009-021F1M when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T5009-021F1M you can contact the distributor directly for product support, shipping queries etc.

Is the T5009-021F1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T5009-021F1M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for T5009-021F1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T5009-021F1M often in real-time on the comparison pages.

What if I can't find stock of T5009-021F1M?

You can fill out our help required form which you can use to request a quote for T5009-021F1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay